The PR17-12V-540-1A is a single-pole single-throw power relay with a 12 Vdc coil, rated for 16 A at 120 Vac and 30 Vdc, and a switching power rating of 480 W. It has a coil resistance of 267 Ω and consumes 540 mW. The relay features silver alloy contacts, a 100 mΩ maximum contact resistance, and operates in 15 ms with an 8 ms release time. It is housed in a PBT case with tin-plated copper terminals, measures 29.0 × 20.3 × 12.6 mm, and weighs 13.0 g. The device meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. Operating temperature ranges from -30°C to 70°C, and it supports a humidity level of 35% to 95% RH at 40°C.
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR17-12V-540-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |