The PR12-12V-360-1C is a power relay with a 12 Vdc coil, 360 mW power consumption, and a Form C contact configuration. It features a SPDT contact rating of 10 A for normally open and 6 A for normally closed at 250 Vac or 24 Vdc, with a maximum switching current of 15 A and switching power of 2,500 VA. The relay has a contact resistance of 100 mΩ, an operate time of 10 ms, and a release time of 5 ms. It is rated for operation from -40 °C to 85 °C and complies with UL/cUL 508 and UL94V-0 standards. The device has a weight of 10.0 g and is mounted via a PCB footprint with dimensions including a body length of 19.0 mm and width of 12.2 mm.
RELAY GEN PURPOSE SPDT 15A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR12-12V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |