TE Connectivity Power Relays, Over 2 Amps PCJ-105D3MH,301

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB893-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB893-ND
Power Relays, Over 2 Amps PB893-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Relay, Spst-No, 240Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity - 56K8047 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 240Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity
56K8047
Relay, Spst-No, 240Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity 56K8047
RELAY, SPST-NO, 240VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:3A; Product Range:PCJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; External Depth:20.4mmRoHS Compliant: Yes

RELAY, SPST-NO, 240VAC, 30VDC, 3A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:3A; Product Range:PCJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; External Depth:20.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCJ-105D3MH,301
Relays - Power Relays, Over 2 Amps PCJ-105D3MH,301
RELAY GEN PURPOSE SPST 3A 5V

RELAY GEN PURPOSE SPST 3A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB893-ND 56K8047 PCJ-105D3MH,301
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 240Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data