The PR25 series is a power relay with 15 A switching capacity in 1 Form A or 1 Form C configurations, featuring AgSnO2 contacts and rated for up to 300 Vac and 30 Vdc. It operates with a 360 mW nominal coil power, supports Class B and Class F insulation, and has an operating temperature range of -40°C to 70°C for Class B or 85°C for Class F. The relay has a 10 ms operate time and 5 ms release time, with a weight of 10 g. It is epoxy sealed, RoHS compliant, and carries UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The package is designed for PCB mounting with a recommended footprint and uses tin-plated copper alloy terminals. The part PR25-18V-S-360-1A-E,
RELAY GEN PURPOSE SPST 15A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-18V-S-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |