Same Sky Power Relays, Over 2 Amps PR4-12V-450-1A

Description
RELAY GEN PURPOSE SPST 5A 12V
Request a Quote
Description
RELAY GEN PURPOSE SPST 5A 12V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR4-12V-450-1A is a 12V DC-powered, single-pole single-throw (SPST) power relay with a 450 mW coil, rated for 5 A at 250 Vac or 30 Vdc. It features a contact form 1A, silver alloy contacts, and a maximum switching power of 1,250 VA or 150 W. The relay operates with a 10 ms settle time and releases in 5 ms, meeting UL/cUL 508 and UL94V-0 safety standards. It is designed for PCB mounting with a terminal pitch of 2.54 mm, measures 18.2 mm in length, and weighs 6.0 g. Operating temperature ranges from -40 °C to 85 °C with humidity tolerance up to 95 %RH at 40 °C.

Datasheet Summary
Powered by GS/AI

The PR4-12V-450-1A is a 12V DC-powered, single-pole single-throw (SPST) power relay with a 450 mW coil, rated for 5 A at 250 Vac or 30 Vdc. It features a contact form 1A, silver alloy contacts, and a maximum switching power of 1,250 VA or 150 W. The relay operates with a 10 ms settle time and releases in 5 ms, meeting UL/cUL 508 and UL94V-0 safety standards. It is designed for PCB mounting with a terminal pitch of 2.54 mm, measures 18.2 mm in length, and weighs 6.0 g. Operating temperature ranges from -40 °C to 85 °C with humidity tolerance up to 95 %RH at 40 °C.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR4-12V-450-1A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR4-12V-450-1A-ND
Power Relays, Over 2 Amps 2223-PR4-12V-450-1A-ND
RELAY GEN PURPOSE SPST 5A 12V

RELAY GEN PURPOSE SPST 5A 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR4-12V-450-1A-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Type 20.22 - Modular step relay 16A - 202281100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details