The PR21-5V-400-2C is a 5VDC power relay with DPDT (2 Form C) contacts rated for 8 A at 250 Vac or 30 Vdc, with a maximum switching power of 2,000 VA. Coil power is 400 mW, operate time is 10 ms, and release time is 5 ms. Contact resistance is 100 mΩ at 6 Vdc, 1.0 A. It operates from -40°C to 85°C and has a dielectric strength of 5,000 Vac between coil and contacts. The unit is RoHS compliant, meets UL/cUL 508, and has a UL94V-0 rating. It weighs 13.0 g and is mounted through-hole with a 5.08 mm terminal pitch. Dimensions are 29.0 mm height by 20.32 mm width.
RELAY GEN PURPOSE DPDT 11A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR21-5V-400-2C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |