The PR26 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 30 A at 277 Vac, using AgSnO2 contact material. It has a nominal coil power of 900 mW and operates at 9 Vdc for the PR26-9V variant. The relay supports continuous coil power dissipation of up to 2.2 W at 20°C and has an operating temperature range of -55°C to 105°C for Class F models. It is epoxy sealed, has a weight of 25 g, and complies with UL/cUL 508 and UL94V-0.
31.8 X 26.9 X 19.1 MM, 9 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-9V-S-900-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |