The PR26 series is a power relay with 1 Form A or 1 Form C contact configurations, rated for 40 A at 250 Vac and 40 A at 30 Vdc, featuring silver tin oxide contacts and a 900 mW nominal coil power. It is available in 24 Vdc coil voltage with Class B or Class F insulation, operating from -55°C to 85°C for Class B and up to 105°C for Class F. The relay has a dielectric strength of 2,500 Vrms between coil and contacts, operates in 8-15 ms, and weighs 25 g. The package is a through-hole design with a footprint compatible with standard PCB layouts and is epoxy sealed for washability. It meets UL/cUL 508 standards and has a UL94V-0 flammability rating. The part number PR26-24V-S-900-1C corresponds to the 1 Form C variant with a 24 Vdc coil.
31.8 X 26.9 X 19.1 MM, 24 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-24V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |