The PR25 series is a power relay with 1-form-A or 1-form-C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using silver tin oxide contacts. It has a nominal coil power of 360 mW, operates from 13.5 to 40.2 Vdc for the 18 Vdc model, and supports Class B or Class F insulation. The relay is epoxy sealed, features a 300 Vac and 30 Vdc maximum switching voltage, and has a 100 mΩ contact resistance. It operates from -40 °C to 85 °C for Class F models, detectable with 10 ms operate and 5 ms release times, and meets UL/cUL 508 and UL94V-0 standards. It is surface mountable, weighs 10 g, and is designed for PCB mounting with a PBT housing. The part number PR25-18V-S-360-1C-EF
RELAY GEN PURPOSE SPDT 15A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-18V-S-360-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |