General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
POWER RELAY, PRD SERIES, OPEN, 2 FORM C (2 CO), 24VAC/50-60HZ COIL, 25AMP, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE DPDT 25A 24V
RELAY, DPDT, 277VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
PRD-11AY0-24=PRD
General Purpose Industrial Relay
General Purpose Relays DPDT HVY DUTY 24VAC
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB588-ND | 20774743 | PRD-11AY0-24 | 18M9283 | 48M7506 | 70198678 | PRD-11AY0-24 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Prd-11Ay0-24=Prd Potter&brumfield Te Connectivity | Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 24AC;Vol-Rtg 240AC;Screw;PRD Series | General Purpose Relays |
| Relay Type | General | General | |||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -67 to 113 F (-55 to 45 C) |