The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac or 5 A at 277 Vac and 30 Vdc, using AgSnO2 contact material. It has a coil power rating of 450 mW at nominal voltage, with a 24 Vdc coil variant available. The relay operates at 8 ms and releases in 5 ms, with a mechanical life of 10 million operations and an electrical life of 100,000 operations at 10 A, 277 Vac resistive load. It meets UL/cUL 508 safety standards and is rated for operation from -40°C to 90°C. The package is a surface-mount or through-hole design with a weight of 7 g, and epoxy-sealed models are washable. The PR30-24V-450-1C-E variant includes 1 Form C contacts and epoxy sealing.
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-24V-450-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |