Same Sky Power Relays, Over 2 Amps PR27-5V-S-900-1A-E

Description
32.23 X 27.4 X 27.92 MM, 5 V, 40
Request a Quote
Description
32.23 X 27.4 X 27.92 MM, 5 V, 40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR27-5V-S-900-1A-E is a 40 A power relay with a 1 Form A contact configuration, operating at 5 Vdc coil voltage and 900 mW nominal coil power. It features an epoxy-sealed housing, Class B insulation, and AgSnO2 contacts. The relay measures 32.23 mm × 27.4 mm × 27.92 mm and is rated for 300 Vac and 30 Vdc switching voltages. It complies with UL/cUL 508, RoHS, and UL94V-0 flammability standards, and operates from -55 °C to 85 °C. Weight is 35 g.

Datasheet Summary
Powered by GS/AI

The PR27-5V-S-900-1A-E is a 40 A power relay with a 1 Form A contact configuration, operating at 5 Vdc coil voltage and 900 mW nominal coil power. It features an epoxy-sealed housing, Class B insulation, and AgSnO2 contacts. The relay measures 32.23 mm × 27.4 mm × 27.92 mm and is rated for 300 Vac and 30 Vdc switching voltages. It complies with UL/cUL 508, RoHS, and UL94V-0 flammability standards, and operates from -55 °C to 85 °C. Weight is 35 g.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR27-5V-S-900-1A-E-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR27-5V-S-900-1A-E-ND
Power Relays, Over 2 Amps 2223-PR27-5V-S-900-1A-E-ND
32.23 X 27.4 X 27.92 MM, 5 V, 40

32.23 X 27.4 X 27.92 MM, 5 V, 40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR27-5V-S-900-1A-E-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products