The PR28 series is a power relay with a 20 A contact rating, available in 1 Form A or 1 Form C configurations, and operates at a nominal coil power of 360 mW. It features silver tin oxide contacts, with a maximum switching voltage of 277 Vac and 30 Vdc, and a maximum switching current of 20 A ac and 16 A dc. The relay has an operate time of 10 ms and a release time of 5 ms, with an operating temperature range of -40 °C to 85 °C. It is epoxy sealed for washability, meets UL/cUL 508 safety approvals, and has a flammability rating of UL94V-0. The package is a through-hole design with a weight of 9.5 g.
22 X 16 X 16.6 MM, 15 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-15V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |