The PR25-36V-S-360-1C-E is a 15 A power relay with a 1 Form C contact configuration, 36 Vdc coil, and epoxy-sealed construction. It has a coil power consumption of 360 mW at nominal voltage, a contact rating of 10 A at 277 Vac for normally open/normally closed, and a maximum switching voltage of 300 Vac and 30 Vdc. The relay operates within a temperature range of -40 °C to 85 °C, meets UL/cUL 508 safety approvals, and has a flammability rating of UL94V-0. The package is through-hole, with dimensions specified in the mechanical drawing, and weighs 10 g.
RELAY GEN PURPOSE SPDT 15A 36V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-36V-S-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |