The PR27 series is a power relay with 1 form A or 1 form C contacts, rated for 40 A at 250 Vac and 40 A at 30 Vdc, using AgSnO2 contact material. It offers coil voltages from 5 Vdc to 110 Vdc, with the PR27-70V variant operating at 70 Vdc and consuming 900 mW at nominal voltage. The relay has a maximum switching voltage of 300 Vac and 30 Vdc, and switching power ratings of 10,000 VA and 900 W respectively. It operates in temperatures from -55°C to 105°C for Class F models, with a coil release time of 3.5 to 10 ms and operating time of 8 to 15 ms. The device is epoxy sealed, meets UL/cUL 508 and UL94V-0 standards, and is RoHS compliant. It is mounted on a PCB and weighs 35 g.
32.23 X 27.4 X 27.92 MM, 70 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-70V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |