The PR25 series is a power relay with 1 Form A or 1 Form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using silver tin oxide contact material. It has a nominal coil power of 360 mW at 24 Vdc, with a coil resistance of 1,600 Ω, operating voltage of 18.0 Vdc, and release voltage of 2.4 Vdc. The relay supports Class B or Class F insulation, with Class F rated to 85°C and Class B to 70°C. It features a 10 g weight, operates in a -40°C to 85°C temperature range, and meets UL/cUL 508 and UL94V-0 flammability standards. The device is epoxy sealed, RoHS compliant, and mounted on a PCB with dimensions of 19.0 mm × 15.3 mm × 15.7 mm.
19 X 15.3 X 15.7 MM, 24 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-24V-S-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |