The PR30 series is a power relay with 1 form A or 1 form C contact configurations, rated for 10 A at 125 Vac, 5 A at 277 Vac, and 5 A at 30 Vdc. It has a nominal coil power of 450 mW and operates at 3 Vdc with a coil resistance of 20 Ω. The relay measures 20.5 × 10.2 × 15.3 mm, is epoxy sealed, and features silver tin oxide contacts. It supports operating temperatures from -40°C to 90°C, has a dielectric strength of 1,000 Vrms between open contacts, and meets UL/cUL 508 and UL94V-0 standards. The part is RoHS compliant and weighs 7 g.
20.5 X 10.2 X 15.3 MM, 3 V, 10 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-3V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |