The PR30 series is a family of power relays with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac, 5 A at 277 Vac, and 5 A at 30 Vdc. The relay features silver tin oxide contacts, a 450 mW nominal coil power, and a 6 Vdc coil variant with a nominal coil resistance of 80 Ω. Operating voltage ranges from 4.5 Vdc to 7.8 Vdc, with an operate time of 8 ms and release time of 5 ms. It complies with UL/cUL 508 and has a flammability rating of UL94V-0. The package is a PCB-mount design with a weight of 7 g and dimensions based on the mechanical drawing, including a PBT housing. The E suffix indicates epoxy sealing. All variants share the same contact ratings, electrical life of 100,000 operations, and operating temperature range of -40 °C to 90 °C.
20.5 X 10.2 X 15.3 MM, 6 V, 10 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-6V-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |