The PR14-5V-360-1C is a 5 Vdc power relay with SPDT (1 Form C) contacts rated for 10 A at 250 Vac and 30 Vdc. Coil resistance is 55 Ω, with a maximum power of 360 mW and release voltage of 0.5 Vdc. Contacts are Ag alloy, with 100 mΩ contact resistance at 24 Vdc and 1.0 A. Maximum switching power is 2,500 VA, mechanical life is 10,000,000 operations, and electrical life is 100,000 operations at 10 A. Operating temperature ranges from -40°C to 85°C. Dimensions are 19.0 mm × 12.2 mm × 15.5 mm. Weight is 11.0 g. Compliance includes UL/cUL 508 and UL94V-0. RoHS compliant.
RELAY GEN PURPOSE SPDT 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR14-5V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |