The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contact material. It has a nominal coil power of 900 mW, with a 9 Vdc coil option, and operates at temperatures from -55 °C to 105 °C for Class F models. The relay is epoxy sealed, meets UL/cUL 508 and UL94V-0 standards, and has a weight of 35 g. The package is designed for PCB mounting with a recommended layout provided.
32.23 X 27.4 X 27.92 MM, 9 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-9V-S-900-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |