The PR29 series is a 1 Form A power relay with a 10 A contact rating at 250 Vac and 30 Vdc, using AgSnO2 contact material, and a nominal coil power of 450 mW. It is available in multiple coil voltages including 5 Vdc, with a coil resistance of 55 Ω. The relay features class B or class F coil insulation, operates from -40°C to 85°C for class B and -40°C to 105°C for class F, and has an operate time of 8 ms and release time of 4 ms. It is epoxy sealed, RoHS compliant, and meets UL/cUL 508 and UL94V-0 safety standards. The package is a tray-mounted through-hole design with a weight of 6 g.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR29-5V-S-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |