The PR24-12V-900-1C is a 12V DC SPDT power relay with a 900 mW coil, 40 A switching capacity at 250 V AC or 24 V DC, and 100 mΩ contact resistance. It operates in 15 ms and releases in 10 ms, with a mechanical life of 10 million operations and an electrical life of 100,000 cycles. The relay has 2,500 V AC coil-to-contact dielectric strength and 1,500 V AC between contacts. It is housed in a PBT (UL94V-0) body, weighs 27.0 g, and operates from -40 °C to 85 °C. The case measures 31.8 mm × 17.8 mm × 15.2 mm. It meets UL/cUL 508 and is RoHS compliant.
RELAY GEN PURPOSE SPDT 40A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR24-12V-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |