The PR26 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 VAC and 900 mW coil power. It features silver tin oxide contacts, a mechanical life of 10 million operations, and operates at temperatures from -55°C to 85°C for Class B models or up to 105°C for Class F. The relay has a peak switching power of 10,000 VA at 250 VAC and 900 W at 30 VDC. It measures 31.8 mm x 26.9 mm x 19.1 mm and is packaged in a PBT housing with tin-plated terminals. The PR26-5V-S-900-1A variant operates at 5 VDC with 27 Ω coil resistance, complies with UL/cUL 508 and UL94V-0 standards, and is RoHS compliant.
31.8 X 26.9 X 19.1 MM, 5 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-5V-S-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |