The PR28 series is a power relay with 1 Form A or 1 Form C contacts, rated for 20 A switching current and 277 Vac maximum switching voltage, using AgSnO2 contact material. It has a 360 mW nominal coil power, operate time of 10 ms, and release time of 5 ms. The relay is epoxy sealed, meets UL/cUL 508 and UL94V-0 standards, and operates from -40 °C to 85 °C. It weighs 9.5 g and is designed for PCB mounting with a pin spacing compliant to the recommended footprint. The PR28-9V-360-1A-E variant features a 9 Vdc coil, 1 Form A contact, and epoxy sealing.
22 X 16 X 16.6 MM, 9 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-9V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |