The PR14-12V-360-1C is a power relay with a 12V DC coil, SPDT contact form, and 360 mW coil power. It supports switching up to 10 A at 250 VAC or 30 VDC, with a contact resistance of 100 mΩ at 24 VDC and 1.0 A. The relay operates within a temperature range of -40°C to 85°C and has an electrical life of 100,000 operations at 10 A, 250 VAC. It is packaged in a tube and meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. The device weighs 11.0 g and complies with RoHS standards.
RELAY GEN PURPOSE SPDT 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR14-12V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |