The PR16-12V-540-2A is a power relay with a 12Vdc coil, DPST contact form, and 540 mW coil power consumption. It features two Form A contacts rated for 5 A at 120 Vac or 24 Vdc, with a maximum switching voltage of 250 Vac and 30 Vdc, and a maximum switching power of 1,250 VA or 150 W. Contact resistance is 100 mΩ at 6 Vdc and 1.0 A. The relay operates in 15 ms and releases in 8 ms, with an electrical life of 100,000 operations and a mechanical life of 10,000,000 operations. It is housed in an orange PBT casing, weighs 13.0 g, and meets UL/cUL 508 safety standards with UL94V-0 flammability rating. The package is designed for PCB mounting with a recommended layout provided. Operating temperature ranges from -30°C to 70°C at up to 95% RH.
RELAY GEN PURPOSE DPST 5A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR16-12V-540-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |