The PR27 series is a 40 A power relay with 1 Form A or 1 Form C contacts, AgSnO₂ contacts, and a 900 mW nominal coil power. The PR27-24V-S-900 variant operates at 24 Vdc with a coil resistance of 660 Ω, pull-in voltage of 18.0 Vdc, and release voltage of 2.4 Vdc. It switches up to 300 Vac and 30 Vdc at 40 A, with a mechanical life of 10 million operations and an electrical life of 100,000 operations at 125 Vac, 30 A. Operate time is 8-15 ms, release time is 3.5-10 ms. It is epoxy sealed, housed in a PBT black enclosure with tin-plated terminals, weighs 35 g, and complies with UL/cUL 508 and UL94V-0. Class B models operate from -55°C to 85°C; Class F to 105°C. RoHS compliant. Packaged in trays of 40 or cartons of 240.
RELAY GEN PURPOSE SPST 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-24V-S-900-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |