PR28-36V-360-1A-E is a 36 Vdc, 20 A power relay with 1 Form A contacts and epoxy sealing, designed for PCB mounting. It features a 360 mW coil, silver tin oxide contacts, and operates within a -40 °C to 85 °C temperature range. The relay measures 22 x 16 x 16.6 mm and is rated for 277 Vac switching, 30 Vdc switching, and 4,700 VA switching power. Insulation resistance exceeds 100 MΩ at 500 Vdc, and it meets UL/cUL 508 and UL94V-0 safety standards. Weight is 9.5 g.
22 X 16 X 16.6 MM, 36 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-36V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |