The PR28 series is a power relay with 1 Form A or 1 Form C contacts, rated for 20 A switching current at 277 Vac and 16 A at 30 Vdc, with a maximum switching power of 4,700 VA at 277 Vac and 480 W at 30 Vdc. It features a silver tin oxide contact material, 360 mW nominal coil power, and operates from -40 °C to 85 °C. The relay is epoxy sealed, has a 9.5 g weight, and meets UL/cUL 508 and UL94V-0 standards. The package is designed for PCB mounting with a base size of 22 X 16 X 16.6 mm.
22 X 16 X 16.6 MM, 48 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-48V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |