The PR27 series is a power relay with 1 form A or 1 form C contacts rated for 40 A at 250 VAC or 30/30 A at 277 VAC for form C, and 20 A at 30 VDC. It uses AgSnO2 contacts, has a 900 mW coil power, and a 2.2 W continuous coil dissipation at 20°C. Operating temperature is -55°C to 105°C for Class F models. Dielectric strength is 1,500 Vrms between contacts and 2,500 Vrms between coil and contacts. The relay measures 32.23 mm × 27.4 mm × 27.92 mm and weighs 35 g. It complies with UL/cUL 508 and UL94V-0 and is RoHS compliant. The PR27-9V-S-900-1C-E variant has a 9 VDC coil, 1 form C contacts, epoxy sealing, and Class F insulation.
32.23 X 27.4 X 27.92 MM, 9 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-9V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |