The PR28 series is a power relay with 20 A contact rating, available in 1 Form A or 1 Form C configurations, and features an epoxy-sealed option for environmental protection. It operates at 3 Vdc with a coil resistance of 25 Ω and consumes 360 mW at nominal voltage. The relay has a contact material of AgSnO2, supports switching up to 277 Vac and 30 Vdc, and offers 100,000 electrical life operations at 16 A resistive load. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, with an operating temperature range of -40°C to 85°C. The device is surface-mountable via through-hole terminals on a PCB, weighs 9.5 g, and is RoHS compliant.
RELAY GEN PURPOSE SPDT 20A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-3V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |