The PR25 series is a power relay with 1 form A or 1 form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a nominal coil power of 360 mW and operates at 18 Vdc, with a coil resistance of 900 Ω. The relay is available in Class B or Class F insulation, with operating temperatures of -40 to 70 °C for Class B and -40 to 85 °C for Class F. It features a 10 g weight, 100 mΩ contact resistance, and 1,000,000 mechanical operations life. The package is a through-hole design with dimensions of approximately 19 X 15.3 X 15.7 mm, based on the mechanical drawing. It meets UL/cUL 508 and UL94V-0 standards and is RoHS compliant.
19 X 15.3 X 15.7 MM, 18 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-18V-S-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |