The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac, 5 A at 277 Vac, and 5 A at 30 Vdc, using AgSnO2 contact material. The coil operates at 48 Vdc with a nominal power of 450 mW, and the relay has an operate time of 8 ms and a release time of 5 ms. It is rated for -40°C to 90°C operating temperature and features 1,000 MΩ insulation resistance and 4,000 Vrms coil-to-contact dielectric strength. The package is a PCB-mount design with a weight of 7 g and complies with UL/cUL 508 and UL94V-0 flammability standards. RoHS compliant.
20.5 X 10.2 X 15.3 MM, 48 V, 10
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-48V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |