The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac or 30 A at 277 Vac, using AgSnO2 contact material. It has a nominal coil power of 900 mW and operates at 48 Vdc with a coil resistance of 2,560 Ω. The relay supports Class B and Class F insulation, with Class F models rated for operation up to 105 °C. It has a dielectric strength of 2,500 Vrms between coil and contacts and meets UL/cUL 508 and UL94V-0 standards. The device weighs 35 g and is available in an epoxy-sealed version with a PCB mount footprint.
32.23 X 27.4 X 27.92 MM, 48 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-48V-S-900-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |