The PR27 series is a power relay with 1 form A or 1 form C contacts, rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contact material. It features a 900 mW nominal coil power, a 6 Vdc coil option, and operates at temperatures from -55°C to 105°C for Class F models. The relay has a 35 g weight, is epoxy sealed, and meets UL/cUL 508 and UL94V-0 standards. It is packaged in trays of 40 or cartons of 240, and is RoHS compliant. The physical dimensions are 32.23 mm x 27.4 mm x 27.92 mm.
32.23 X 27.4 X 27.92 MM, 6 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-6V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |