The PR26-12V-S-900-1A-E is a 40 A power relay with a 1 Form A contact configuration and a 12 Vdc coil. It features silver tin oxide contacts, a coil power consumption of 900 mW at nominal voltage, and operates with a pickup voltage of 9.0 Vdc. The relay supports a maximum switching voltage of 300 Vac and 30 Vdc, with a switching power of 10,000 VA AC or 900 W DC. It has an operate time of 8 to 15 ms and a release time of 3.5 to 10 ms. The device is epoxy sealed, rated for Class B insulation, and operates between -55 °C and 85 °C. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, weighs 25 g, and is RoHS compliant. The package is a PCB-mount design with tin-plated copper alloy terminals.
RELAY GEN PURPOSE SPST 40A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-12V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |