The PR28-15V-360-1C-E is a power relay with a 15 Vdc coil, 1 Form C contacts, and epoxy sealing, rated for 17 A at 277 Vac and 10 A at 277 Vac for the normally closed contact. It features silver tin oxide contacts, a coil power consumption of 360 mW, and operates within a temperature range of -40 °C to 85 °C. The relay has a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations at 277 Vac and 16 A. It is rated for 4,700 VA switching power at 277 Vac and 480 W at 30 Vdc. The case is made of PBT (UL94V-0) housing with tin-plated copper terminals, weighing 9.5 g, and meets UL/cUL 508 safety approvals. The dimensions are 22 mm × 16 mm × 16.6 mm.
22 X 16 X 16.6 MM, 15 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-15V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |