The PR25 series is a power relay with 1 Form C contact configuration, rated for 15 A at 125 V AC and 10 A at 277 V AC, using silver tin oxide contacts. It has a coil voltage of 24 V DC, a coil resistance of 1,600 Ω, and a coil power consumption of 360 mW. The relay operates with a maximum switching voltage of 300 V AC and 30 V DC, and a switching power of 2,770 VA AC or 300 W DC. It features epoxy sealing, Class F insulation, and supports operating temperatures from -40 °C to 85 °C. The device is UL/cUL 508 listed, meets UL94V-0 flammability rating, is RoHS compliant, and has a weight of 10 g. It is mounted on a PCB with a footprint supporting wave soldering and has a typical operate time of 10 ms and release time of 5 ms.
RELAY GEN PURPOSE SPDT 15A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-24V-S-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |