The PR26 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 30 A at 277 Vac, using AgSnO2 contact material. It operates with a 900 mW coil and has an operating temperature range of -55°C to 85°C for Class B or 105°C for Class F models. The relay is epoxy sealed, with a dimensions of 31.8 x 26.9 x 19.1 mm and a weight of 25 g. It meets UL/cUL 508 standards and is RoHS compliant. The part number PR26-9V-S-900-1A-E is not listed, but matches the series configuration for a 9 Vdc coil, 1 Form A contact, and epoxy sealing.
31.8 X 26.9 X 19.1 MM, 9 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-9V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |