The PR24-24V-900-1C is a 24 Vdc coil power relay with a single-pole double-throw (SPDT) contact configuration, rated for 40 A switching current at 250 Vac and 24 Vdc, with a maximum switching power of 7,500 VA and 560 W. It features a 900 mW coil power rating, 100 mΩ contact resistance, 15 ms operate time, and 10 ms release time. The relay is housed in a PBT (UL94V-0) case, weighs 27.0 g, and measures 31.8 mm x 27.4 mm x 15.2 mm. It operates from -40°C to 85°C and meets UL/cUL 508 safety approvals. Packaging includes 50 pcs per tray and 500 pcs per carton.
RELAY GEN PURPOSE SPDT 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR24-24V-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |