Same Sky Power Relays, Over 2 Amps PR26-48V-S-900-1A-E

Description
RELAY GEN PURPOSE SPST 40A 48V
Request a Quote
Description
RELAY GEN PURPOSE SPST 40A 48V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR26 series is a power relay with 40 A contact rating, available in 1 Form A or 1 Form C configurations, designed for PCB mounting. It features a 900 mW nominal coil power, operates with a 48 Vdc coil, and has a contact material of AgSnO₂. The relay supports switching up to 300 Vac and 30 Vdc, with a maximum switching power of 10,000 VA for AC and 900 W for DC. It has an operate time of 8 to 15 ms and a release time of 3.5 to 10 ms. The operating temperature range is -55°C to 105°C for Class F models, and the package weighs 25 g. The relay meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, is RoHS compliant, and is epoxy sealed. The part number PR26-48V-S-900-1A-E matches the series specification with a 1 Form A contact and epoxy sealing.

Datasheet Summary
Powered by GS/AI

The PR26 series is a power relay with 40 A contact rating, available in 1 Form A or 1 Form C configurations, designed for PCB mounting. It features a 900 mW nominal coil power, operates with a 48 Vdc coil, and has a contact material of AgSnO₂. The relay supports switching up to 300 Vac and 30 Vdc, with a maximum switching power of 10,000 VA for AC and 900 W for DC. It has an operate time of 8 to 15 ms and a release time of 3.5 to 10 ms. The operating temperature range is -55°C to 105°C for Class F models, and the package weighs 25 g. The relay meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, is RoHS compliant, and is epoxy sealed. The part number PR26-48V-S-900-1A-E matches the series specification with a 1 Form A contact and epoxy sealing.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR26-48V-S-900-1A-E-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR26-48V-S-900-1A-E-ND
Power Relays, Over 2 Amps 2223-PR26-48V-S-900-1A-E-ND
RELAY GEN PURPOSE SPST 40A 48V

RELAY GEN PURPOSE SPST 40A 48V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR26-48V-S-900-1A-E-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details