The PR12-12V-360-1A is a 12V DC, 360 mW, SPST (1 Form A) power relay with a contact rating of 10 A at 250 Vac and 10 A at 24 Vdc, capable of switching up to 15 A and 280 VA. It features a 100 mΩ maximum contact resistance, 10 ms operate time, and 5 ms release time. The relay is housed in a PBT (UL94V-0) case, weighs 10.0 g, and operates from -40°C to 85°C. It meets UL/cUL 508 safety standards and is RoHS compliant. The package is designed for PCB mounting with a terminal pitch of 12.2 mm and dimensions of 19.0 mm × 12.0 mm × 15.5 mm.
RELAY GEN PURPOSE SPST 15A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR12-12V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |