The PR7-5V-200-1A is a 5V DC SPST power relay with a 200 mW coil, rated for 10 A at 250 Vac and 30 Vdc, with a contact resistance of 100 mΩ at 6 Vdc and 1.0 A. It has a 1,000,000 operation mechanical life and 100,000 electrical operations, operates between -40°C and 85°C, and meets UL/cUL 508 safety standards with a UL94V-0 flammability rating. It is a through-hole device weighing 6.0 g, with a PCB footprint matching the series mechanical drawing dimensions.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR7-5V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |