The PR12-5V-360-1C is a power relay with a 5 Vdc coil, 360 mW coil power, and a 1 Form C contact configuration. It is rated for a contact current of 10 A normally open and 6 A normally closed at 250 Vac or 24 Vdc, with a maximum switching current of 15 A and maximum switching power of 2,500 VA. Contact resistance is 100 mΩ max at 6 Vdc, 1.0 A. Operate time is 10 ms, release time is 5 ms. The relay has a PBT (UL94V-0) black housing, weighs 10.0 g, and operates from -40°C to 85°C. It meets UL/cUL 508 safety standards and is RoHS compliant. The package is designed for PCB mounting.
RELAY GEN PURPOSE SPDT 15A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR12-5V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |