Same Sky Power Relays, Over 2 Amps PR27-15V-S-900-1C-E

Description
32.23 X 27.4 X 27.92 MM, 15 V, 4
Request a Quote
Description
32.23 X 27.4 X 27.92 MM, 15 V, 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR27 series is a 40 A power relay with 1 Form A or 1 Form C contacts, using silver tin oxide contacts. It features a 900 mW coil power at nominal voltage and a 50 mΩ contact resistance. Maximum switching is 300 Vac, 30 Vdc, 10,000 VA AC, and 900 W DC. Class B models operate from -55°C to 85°C; class F models to 105°C. The relay is epoxy sealed when specified, meets UL/cUL 508 and UL94V-0 standards, and is RoHS compliant. It weighs 35 g and is designed for PCB mounting. The PR27-15V-S-900-1C-E variant has a 15 Vdc coil, 1 Form C contact, and epoxy sealing.

Datasheet Summary
Powered by GS/AI

The PR27 series is a 40 A power relay with 1 Form A or 1 Form C contacts, using silver tin oxide contacts. It features a 900 mW coil power at nominal voltage and a 50 mΩ contact resistance. Maximum switching is 300 Vac, 30 Vdc, 10,000 VA AC, and 900 W DC. Class B models operate from -55°C to 85°C; class F models to 105°C. The relay is epoxy sealed when specified, meets UL/cUL 508 and UL94V-0 standards, and is RoHS compliant. It weighs 35 g and is designed for PCB mounting. The PR27-15V-S-900-1C-E variant has a 15 Vdc coil, 1 Form C contact, and epoxy sealing.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR27-15V-S-900-1C-E-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR27-15V-S-900-1C-E-ND
Power Relays, Over 2 Amps 2223-PR27-15V-S-900-1C-E-ND
32.23 X 27.4 X 27.92 MM, 15 V, 4

32.23 X 27.4 X 27.92 MM, 15 V, 4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR27-15V-S-900-1C-E-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 857-150 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details