The PR25 series is a power relay with 15 A switching capacity and single-pole contact forms (1 Form A or 1 Form C), designed for PCB mounting. The part PR25-48V-S-360-1A-E has a 48 Vdc coil, 1 Form A contacts, and epoxy sealing. It features a nominal coil power of 360 mW, a maximum switching voltage of 300 Vac and 30 Vdc, and a maximum switching current of 15 A at 277 Vac. Contacts are made of AgSnO₂, with a contact resistance of 100 mΩ. The relay supports Class B or F insulation, with Class F allowing operation up to 85 °C. It meets UL/cUL 508 safety standards and is rated UL94V-0 for flammability. The device weighs 10 g and is packaged in tubes of 20 or cartons of 1,000.
RELAY GEN PURPOSE SPST 15A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-48V-S-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |