The PR25 series is a power relay with 1 Form A or 1 Form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a nominal coil voltage of 12 Vdc, 400 Ω coil resistance, and 360 mW coil power consumption. The relay operates with a 26.8 mW pickup voltage and a 10 ms operate time, releasing in 5 ms without coil suppression. It supports operation from -40°C to 85°C for Class F models and meets UL/cUL 508 and UL94V-0 standards. The device is PCB-mounted, weighs 10 g, and is epoxy sealed. Its dimensions are 19 X 15.3 X 15.7 mm.
19 X 15.3 X 15.7 MM, 12 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-12V-S-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |