The PR13-24V-450-1C is a power relay with a 24 Vdc coil, SPDT (1 Form C) contact configuration, and a 450 mW coil power rating. It features a 10 A switching capacity at 250 Vac or 30 Vdc, with a contact resistance of 100 mΩ at 24 Vdc and 1.0 A. The relay operates within a -40 °C to 85 °C temperature range and has a mechanical life of 10,000,000 operations. It is encapsulated in a PBT housing with tin-plated copper terminals, weighs 11.0 g, and measures 19.0 mm × 15.5 mm × 12.2 mm. The device meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. Packaging is 25 pieces per tube with 1,000 per carton.
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR13-24V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |