The PR29 series is a 1 Form A power relay with a 10 A contact rating at 250 Vac or 30 Vdc, using AgSnO2 contacts and rated for 100,000 electrical operations or 10,000,000 mechanical operations. It offers Class B and Class F insulation options, with Class F models operating up to 105°C. The relay has a nominal coil power of 450 mW at 12 Vdc, a coil resistance of 320 Ω, and operates between 8.4 Vdc and 15.6 Vdc. Continuous coil dissipation is 450 mW, with a temperature rise of 41 K at nominal voltage. Maximum switching power is 2,500 VA at 250 Vac and 300 W at 30 Vdc. Dielectric strength is 1,000 Vrms between contacts and 4,000 Vrms between coil and contacts. The relay is epoxy sealed, compliant with UL/cUL 508 and UL94V-0, and RoHS compliant. Weight is 6 g.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR29-12V-S-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |