The PR13-12V-450-1A is a power relay with a 12V coil, SPST-NO contact form, and 450 mW coil power. It supports switching up to 10 A at 250 Vac or 30 Vdc, with a contact resistance of 100 mΩ at 24 Vdc and 1.0 A. The relay operates in 10 ms and releases in 5 ms, with a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations at 10 A and 250 Vac. It is housed in a PBT (UL94V-0) package, weighs 11.0 g, and has dimensions specified in millimeters with a recommended PCB layout. The relay meets UL/cUL 508 safety approvals and is RoHS compliant.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR13-12V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |